ISO 3506-1

Mechanical Properties of Corrosion-Resistant Stainless-Steel Fasteners - Part 1: Bolts, Screws and Studs

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 1997
Status: inactive
Page Count: 25
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested over an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher or lower temperatures.

It applies to bolts, screws and studs

- with nominal thread diameter (d) up to and including 39 mm;

- of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262;

- of any shape.

It does not apply to screws with special properties such as weldability.

This part of ISO 3506 does not define corrosion or oxidation resistance in particular environments, however some information on materials for particular environments is given in annex E. Regarding definitions of corrosion and corrosion resistance see ISO 8044.

The aim of this part of ISO 3506 is a classification into property classes of corrosion resistant stainless steel fasteners. Some materials can be used at temperatures down to - 200 °C, some can be used at temperatures up to + 800 °C in air. Information on the influence of temperature on mechanical properties is found in annex F.

Corrosion and oxidation performances and mechanical properties for use at elevated or sub-zero temperatures must be the subject of agreement between user and manufacturer in each particular case. Annex G shows how the risk of intergranular corrosion at elevated temperatures depends on the carbon content.

All austenitic stainless steel fasteners are normally non-magnetic in the annealed condition; after cold working, some magnetic properties may be evident (see annex H).

Document History

April 1, 2020
Fasteners — Mechanical properties of corrosion-resistant stainless steel fasteners — Part 1: Bolts, screws and studs with specified grades and property classes
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at...
November 15, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners — Part 1: Bolts, screws and studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels, when tested over an...
ISO 3506-1
December 1, 1997
Mechanical Properties of Corrosion-Resistant Stainless-Steel Fasteners - Part 1: Bolts, Screws and Studs
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested over an...

References

Advertisement