ECMA 356

NFCIP-1 - RF Interface Test Methods

active, Most Current
Buy Now
Organization: ECMA
Publication Date: 1 June 2013
Status: active
Page Count: 20
scope:

This Standard is part of a suite of standards that specify tests for ECMA-340 (ISO/IEC 18092). It defines test methods for the RF-interface. This Standard specifies RF-test methods for NFCIP-1 devices with antennas fitting within the rectangular area of 50 mm by 40 mm.

This test standard, the first of two parts, specifies compliance tests for the RF interface of ECMA-340 devices. The companion test standard ECMA-362 (ISO/IEC 23917) specifies protocol tests for ECMA-340.

Document History

ECMA 356
June 1, 2013
NFCIP-1 - RF Interface Test Methods
This Standard is part of a suite of standards that specify tests for ECMA-340 (ISO/IEC 18092). It defines test methods for the RF-interface. This Standard specifies RF-test methods for NFCIP-1...
June 1, 2004
NFCIP-1 - RF Interface Test Methods
A description is not available for this item.

References

Advertisement