DOD - DSCC-DWG-13030

CAPACITORS, FIXED, POLYMER TANTALUM, AXIAL LEADED, HERMETICALLY SEALED, STANDARD AND HIGH RELIABILITY

inactive
Buy Now
Organization: DOD
Publication Date: 11 April 2014
Status: inactive
Page Count: 14
scope:

This drawing describes the complete requirements for tantalum electrolytic capacitors, based in a solid organic conductive polymer, insulated and un-insulated.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 21, 2023
CAPACITOR, FIXED, POLYMER TANTALUM, AXIAL LEADED, HERMETICALLY SEALED, STANDARD AND HIGH RELIABILITY
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 6, 2015
CAPACITOR, FIXED, POLYMER TANTALUM, AXIAL LEADED, HERMETICALLY SEALED, STANDARD AND HIGH RELIABILITY
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 10, 2014
CAPACITOR, FIXED, POLYMER TANTALUM, AXIAL LEADED, HERMETICALLY SEALED, STANDARD AND HIGH RELIABILITY
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-13030
April 11, 2014
CAPACITORS, FIXED, POLYMER TANTALUM, AXIAL LEADED, HERMETICALLY SEALED, STANDARD AND HIGH RELIABILITY
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
Advertisement