IEC 60853-1

Amendment 1 Calculation of the cyclic and emergency current rating of cables. Part 1: Cyclic rating factor for cables up to and including 18/30(36)kV

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 1994
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

FOREWORD

This amendment has been prepared by sub-committee 20A: High-voltage cables, of IEC technical committee 20: Electric cables.

Full information on the voting for the approval of this amendment can be found in the report on voting indicated.

Document History

October 1, 2008
AMENDMENT 2 Calculation of the cyclic and emergency current rating of cables – Part 1: Cyclic rating factor for cables up to and including 18/30 (36) kV
No account has been taken at present of possible effects of moisture migration on the thermal resistivity of the soil. This is in line with the approach already adopted for the calculation of...
IEC 60853-1
September 1, 1994
Amendment 1 Calculation of the cyclic and emergency current rating of cables. Part 1: Cyclic rating factor for cables up to and including 18/30(36)kV
FOREWORD This amendment has been prepared by sub-committee 20A: High-voltage cables, of IEC technical committee 20: Electric cables. Full information on the voting for the approval of this...
January 1, 1985
Calculation of the cyclic and emergency current rating of cables. Part 1: Cyclic rating factor for cables up to and including 18/30(36)kV
No account has been taken at present of possible effects of moisture migration on the thermal resistivity of the soil. This is in line with the approach already adopted for the calculation of...
Advertisement