NPFC - A-A-59424

TRUCK, LIFT, FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55000 POUND CAPACITY AT 48 INCH LOAD CENTER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 March 2014
Status: active
Page Count: 16
scope:

This Commercial Item Description (CID) covers the general requirements for a commercial, diesel-engine-driven, container handling forklift truck (CHFLT). The CHFLT will primarily be used to lift, transport, and stack International Standards Organization (ISO) containers and sea/land containers of 20 foot length on paved and semi-improved surfaces. When using forks in the bottom lift configuration, the vehicle should have the capability to lift, transport, and stack loads up to 55,000 pounds at a 48 inch load center. When using a top handling attachment, the vehicle should have the capability to lift, transport, and stack loads (not including attachment) up to 44,000 pounds at a 48 inch load center.

Document History

February 15, 2019
TRUCK, LIFT FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55,000 POUND CAPACITY AT 48 INCH LOAD CENTER
A description is not available for this item.
A-A-59424
March 28, 2014
TRUCK, LIFT, FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55000 POUND CAPACITY AT 48 INCH LOAD CENTER
This Commercial Item Description (CID) covers the general requirements for a commercial, diesel-engine-driven, container handling forklift truck (CHFLT). The CHFLT will primarily be used to lift,...
April 16, 1999
TRUCK, LIFT, FORK, CONTAINER HANDLER, DIESEL ENGINE-DRIVEN, PNEUMATIC-TIRED, 55000 POUND CAPACITY AT 48 INCH LOAD CENTER
This Commercial Item Description (CID) covers the general requirements for a commercial, diesel-engine-driven, container handling forklift truck (CHFLT). The CHFLT will primarily be used to lift,...

References

Advertisement