CEN - PREN 1794-3

Road traffic noise reducing devices - Non-acoustic performance - Part 3: Reaction to fire - Burning behaviour of noise reducing devices and classification

pending, Most Current
Organization: CEN
Publication Date: 1 April 2014
Status: pending
Page Count: 17
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard is to give authorities, designers and specifiers information with respect to reaction to fire, smoke density and toxic fumes of materials used in noise reducing devices.

The combination of brushwood fire test, smoke density test and test for toxic fumes give in general enough safety information. This European Standard allows also for more stringent requirements for those situations when a higher level of safety is needed.

For noise reducing devices, this European Standard gives a method how to handle substantial components of non-homogeneous products (as defined in EN 13501-1 and ISO 5659-2) and how to handle nonhomogeneous products and in which cases the influence of non-substantial components on the total result of the classification may be neglected.

The following effects are of interest: ignitability, burning droplets, smoke growth rate, smoke density, toxic fumes.

Document History

PREN 1794-3
April 1, 2014
Road traffic noise reducing devices - Non-acoustic performance - Part 3: Reaction to fire - Burning behaviour of noise reducing devices and classification
This European Standard is to give authorities, designers and specifiers information with respect to reaction to fire, smoke density and toxic fumes of materials used in noise reducing devices. The...

References

Advertisement