ISO/IEC 14776-251

Information technology – Small computer system interface (SCSI) – Part 251: USB Attached SCSI (UAS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2014
Status: active
Page Count: 58
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 describes a SCSI transport protocol (see ISO/IEC 14776-414) for USB-2 and USB-3 with the following properties:

a) mechanism to send commands associated with any SCSI standard to a USB device;

b) complies with SCSI Architecture Model - 4 (e.g., autosense and command queuing); and

c) other capabilities.

Document History

ISO/IEC 14776-251
April 1, 2014
Information technology – Small computer system interface (SCSI) – Part 251: USB Attached SCSI (UAS)
This part of ISO/IEC 14776 describes a SCSI transport protocol (see ISO/IEC 14776-414) for USB-2 and USB-3 with the following properties: a) mechanism to send commands associated with any SCSI...

References

Advertisement