IET - Radar Imaging and Holography

Organization: IET
Publication Date: 1 January 2005
Page Count: 269
scope:

Increasing information content is an important scientific problem in modern observation systems development. Radar, or microwave, imaging, a technique which combines radar techniques with digital or optical information processing, can be used for this purpose. Drawing on their own research, the authors provide an overview of the field and explain why a unified approach based on wave field processing techniques, including holographic and tomographic approaches, is necessary in high resolution radar design. Such techniques use the complex field incident on an observation surface to produce a hologram, which can be used to reconstruct an image of the object or to restore some of its physical parameters. This makes it possible to extract the size, coordinates and radar cross-section of individual scattering centres. The book focuses on holography and tomography for quasimonochromatic and broadband signals, and gives detailed coverage of the basic physical methods, inverse problems and mathematical principles. It also contains discussion of new areas in imaging radar theory, holographic radar, the questions of estimation and improving radar image quality, and finally various practical applications in the fields of space, airborne radar, air traffic control, medical diagnostics and remote sensing.

Author(s)

A. Pasmurov, J. Zinoviev

Advertisement