DS/EN ISO 16811

Non-destructive testing - Ultrasonic testing - Sensitivity and range setting

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 March 2014
Status: active
Page Count: 54
ICS Code (Non-destructive testing): 19.100
scope:

ISO 16811:2012 specifies the general rules for setting the timebase range and sensitivity (i.e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order that reproducible measurements may be made of the location and echo height of a reflector. ISO 16811:2012 is applicable to techniques employing a single contact probe with either a single or twin transducers, but excludes the immersion technique and techniques employing more than one probe.

Document History

DS/EN ISO 16811
March 18, 2014
Non-destructive testing - Ultrasonic testing - Sensitivity and range setting
ISO 16811:2012 specifies the general rules for setting the timebase range and sensitivity (i.e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order that...
Non-destructive testing – Ultrasonic testing – Sensitivity and range setting (ISO/DIS 16811:2024)
ISO 16811:2012 specifies the general rules for setting the timebase range and sensitivity (i.e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order that...
Non-destructive testing - Ultrasonic testing - Sensitivity and range setting (ISO 16811:2012)
ISO 16811:2012 specifies the general rules for setting the timebase range and sensitivity (i.e. gain adjustment) of a manually operated ultrasonic flaw detector with A-scan display in order that...

References

Advertisement