DS/ISO/IEC 24727-2

Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 April 2014
Status: active
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as: - command-response pairs for interoperability, - card and application capability description and determination. This part of ISO/IEC 24727 is based on ISO/IEC 7816-4, ISO/IEC 7816-8, ISO/IEC 7816-9, and ISO/IEC 7816-15.

Document History

DS/ISO/IEC 24727-2
April 7, 2014
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as: - command-response pairs for interoperability, - card and application...
October 15, 2008
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as: - command-response pairs for interoperability, - card and application...
Identifikationskort - Programmeringsgrænseflade for chipkort - Del 2: Grænseflade for generiske kort
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as: - command-response pairs for interoperability, - card and application...
Advertisement