DIN EN 16602-40-12

Raumfahrtproduktsicherung - Fehlerbaumanalyse - Adoption notice ECSS/IEC 61025; Englische Fassung FprEN 16602-40-12:2013

inactive
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 12
ICS Code (Space systems and operations): 49.140
scope:

This Standard defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system.

With effect from the date of approval, this Standard announces the adoption of the external document on a restricted basis for use in the European Cooperation for Space Standardization (ECSS) system.

This standard may be tailored for the specific characteristic and constraints of a space project in conformance with ECSS-S-ST-00.

Document History

December 1, 2014
Space product assurance - Fault tree analysis - Adoption notice ECSS/IEC 61025; English version EN 16602-40-12:2014
This Standard defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system. With effect from the date of...
DIN EN 16602-40-12
December 1, 2013
Raumfahrtproduktsicherung - Fehlerbaumanalyse - Adoption notice ECSS/IEC 61025; Englische Fassung FprEN 16602-40-12:2013
This Standard defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system. With effect from the date of...

References

Advertisement