DIN EN 16603-50-51
Raumfahrttechnik - SpaceWire - Protokoll zur Identifikation; Englische Fassung FprEN 16603-50-51:2013
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
There is a number of communication protocols that can be used in conjunction with the SpaceWire Standard (ECSS-E-ST-50-12), to provide a comprehensive set of services for onboard user applications. These protocols are covered by the ECSS-E-ST-50-5x series.
To distinguish between the various protocols a protocol identifier is used. This Standard specifies this protocol identifier.
This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.
Document History