DIN EN ISO 19900

Erdoel- und Erdgasindustrie - Allgemeine Anforderungen an Offshore-Bauwerke (ISO 19900:2013); Englische Fassung EN ISO 19900:2013

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2014
Status: inactive
Page Count: 65
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures, including, bottom-founded structures as well as floating structures, and to all types of materials used including steel, concrete and aluminium.

This International Standard specifies design principles that are applicable to:

- the successive stages in the construction of the structure (i.e. fabrication, transportation and installation);

- use during its intended life; and

- its decommissioning.

The principles are also generally applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed.

This International Standard is applicable to the design of complete structures, including substructures, topsides structures, vessel hulls, foundations and mooring systems.

Document History

October 1, 2019
Erdoel- und Erdgasindustrie - Allgemeine Anforderungen an Offshore-Bauwerke (ISO 19900:2019); Englische Fassung EN ISO 19900:2019
A description is not available for this item.
March 1, 2018
Petroleum and natural gas industries - General requirements for offshore structures (ISO/DIS 19900:2018); English version prEN ISO 19900:2018
A description is not available for this item.
DIN EN ISO 19900
April 1, 2014
Erdoel- und Erdgasindustrie - Allgemeine Anforderungen an Offshore-Bauwerke (ISO 19900:2013); Englische Fassung EN ISO 19900:2013
This International Standard specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are...
June 1, 2012
Erdoel- und Erdgasindustrie - Allgemeine Anforderungen an Offshore-Bauwerke (ISO/DIS 19900:2012); Englische Fassung prEN ISO 19900:2012
This International Standard specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are...
July 1, 2005
Erdoel- und Erdgasindustrie - Allgemeine Anforderungen an Offshore-Bauwerke (ISO 19900:2002); Englische Fassung EN ISO 19900:2002
This International Standard specifies general principles for the design and assessment of structures subjected to known or foreseeable types of actions. These general principles are applicable...

References

Advertisement