DIN EN 16602-30-11

Raumfahrtproduktsicherung - Herabsetzen/Unterlastung von EEE-Komponenten; Englische Fassung FprEN 16602-30-11:2013

inactive
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 74
ICS Code (Space systems and operations): 49.140
scope:

This Standard applies to all parties involved at all levels in the realization of space segment hardware and its interfaces.

The objective of this Standard is to provide customers with a guaranteed performance and reliability up to the equipment end-of-life. To this end, the following are specified:

  • Load ratios or limits to reduce stress applied to components;
  • Application rules and recommendations.

This standard may be tailored for the specific characteristics and constraints of a space project, in accordance with ECSS-S-ST-00.

Document History

August 1, 2022
Raumfahrtproduktsicherung - Derating von EEE Komponenten; Englische Fassung EN 16602-30-11:2021
A description is not available for this item.
February 1, 2021
Raumfahrtproduktsicherung - Herabsetzen/Unterlastung von EEE-Komponenten; Englische Fassung prEN 16602-30-11:2021
A description is not available for this item.
December 1, 2014
Raumfahrtproduktsicherung - Herabsetzen/Unterlastung von EEE-Komponenten; Englische Fassung EN 16602-30-11:2014
A description is not available for this item.
DIN EN 16602-30-11
December 1, 2013
Raumfahrtproduktsicherung - Herabsetzen/Unterlastung von EEE-Komponenten; Englische Fassung FprEN 16602-30-11:2013
This Standard applies to all parties involved at all levels in the realization of space segment hardware and its interfaces. The objective of this Standard is to provide customers with a guaranteed...

References

Advertisement