DIN EN ISO 15548-1
Non-destructive testing - Equipment for eddy current examination - Part 1: Instrument characteristics and verification (ISO 15548-1:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This part of ISO 15548 identifies the functional characteristics of a general-purpose eddy current instrument and provides methods for their measurement and verification.
The evaluation of these characteristics permits a well-defined description and comparability of eddy current equipment.
By careful choice of the characteristics, a consistent and effective eddy current examination system can be designed for a specific application.
Where accessories are used, these are characterized using the principles of this part of ISO 15548.
This part of ISO 15548 gives neither the extent of verification nor acceptance criteria for the characteristics. They are given in the application documents.
Document History