DIN EN ISO 8980-3

Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO 8980-3:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 38
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses and mounted pairs, including attenuation of solar radiation.

This part of ISO 8980 is not applicable to

- spectacle lenses having particular transmittance or absorption characteristics prescribed for medical reasons;

- products where specific personal protective equipment transmittance standards apply;

- products intended for direct observation of the sun, such as for solar-eclipse viewing.

NOTE Optical and geometric requirements for uncut finished spectacle lenses are specified in ISO 8980-1 and ISO 8980-2, and for mounted lenses, in ISO 21987.

Document History

October 1, 2022
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO 8980-3:2022)
A description is not available for this item.
March 1, 2021
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO/DIS 8980-3:2021); German and English version prEN ISO 8980-3:2021
A description is not available for this item.
DIN EN ISO 8980-3
March 1, 2014
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO 8980-3:2013)
This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses and mounted pairs, including attenuation of solar radiation. This part of ISO 8980 is...
March 1, 2005
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO 8980-3:2003)
A description is not available for this item.
July 1, 1999
Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods (ISO 8980-3:1999)
A description is not available for this item.

References

Advertisement