DIN EN 61196-1-110
Coaxial communication cables - Part 1-110: Electrical test methods - Test for continuity (IEC 46A/1168/CD:2013)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 defines the requirements for continuity test for coaxial cables used in analogue and digital communication systems.
It is to be read in conjunction with IEC 61196-1, which contains essential provisions for its application.
Document History
DIN EN 61196-1-110
April 1, 2014
Coaxial communication cables - Part 1-110: Electrical test methods - Test for continuity (IEC 46A/1168/CD:2013)
This part of IEC 61196 defines the requirements for continuity test for coaxial cables used in analogue and digital communication systems.
It is to be read in conjunction with IEC 61196-1, which...