DIN EN ISO 11064-4

Ergonomic design of control centres - Part 4: Layout and dimensions of workstations (ISO 11064-4:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 45
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 11064 specifies ergonomic principles, recommendations and requirements for the design of workstations found in control centres. It covers control workstation design with particular emphasis on layout and dimensions. It is applicable primarily to seated, visual-display-based workstations, although controls workstations at which operators stand are also addressed. These different types of control workstation are to be found in applications such as transportation control, process control and security installations. Most of these workstations now incorporate flat-display screens for the presentation of information.

Document History

DIN EN ISO 11064-4
March 1, 2014
Ergonomic design of control centres - Part 4: Layout and dimensions of workstations (ISO 11064-4:2013)
This part of ISO 11064 specifies ergonomic principles, recommendations and requirements for the design of workstations found in control centres. It covers control workstation design with particular...
October 1, 2004
Ergonomic design of control centres - Part 4: Layout and dimensions of workstations (ISO 11064-4:2004)
A description is not available for this item.

References

Advertisement