DIN EN ISO 8492

Metallic materials - Tube - Flattening test (ISO 8492:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 7
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determining the ability of metallic tubes of circular crosssection to undergo plastic deformation by flattening. It may also be used to reveal the defects in the tubes.

This International Standard is applicable to tubes having an outside diameter no greater than 600 mm and a thickness no greater than 15 % of the outside diameter. The range of the outside diameter or thickness, for which this International Standard is applicable, may be more exactly specified in the relevant product standard.

Document History

DIN EN ISO 8492
March 1, 2014
Metallic materials - Tube - Flattening test (ISO 8492:2013)
This International Standard specifies a method for determining the ability of metallic tubes of circular crosssection to undergo plastic deformation by flattening. It may also be used to reveal the...
October 1, 2004
Metallic materials - Tube - Flattening test (ISO 8492:1998)
A description is not available for this item.

References

Advertisement