DIN EN ISO 17304
Dentistry - Polymerization shrinkage: Method for determination of polymerization shrinkage of polymer-based restorative materials (ISO 17304:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This International Standard specifies a test method for the measurement of the polymerization shrinkage of external energy-activated polymer-based restorative materials such as composites and core materials.
The method is not suitable for Class 1 (self-curing, see ISO 4049) polymer-based restorative materials
Document History
DIN EN ISO 17304
March 1, 2014
Dentistry - Polymerization shrinkage: Method for determination of polymerization shrinkage of polymer-based restorative materials (ISO 17304:2013)
This International Standard specifies a test method for the measurement of the polymerization shrinkage of external energy-activated polymer-based restorative materials such as composites and core...