DIN EN 16602-70-31

Space product assurance - Application of paints and coatings on space hardware; English version FprEN 16602-70-31:2013

inactive
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 26
ICS Code (Space systems and operations): 49.140
scope:

This Standard defines the approach for producing a defined surface finish to spacecraft or associated equipment, by means of the controlled application of a paint. This also includes measurements and verifications to be performed.

This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

May 1, 2015
Space product assurance - Application of paints and coatings on space hardware; English version EN 16602-70-31:2014
This Standard defines the approach for producing a defined surface finish to spacecraft or associated equipment, by means of the controlled application of a paint. This also includes measurements...
DIN EN 16602-70-31
January 1, 2014
Space product assurance - Application of paints and coatings on space hardware; English version FprEN 16602-70-31:2013
This Standard defines the approach for producing a defined surface finish to spacecraft or associated equipment, by means of the controlled application of a paint. This also includes measurements and...

References

Advertisement