DIN EN ISO 306
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST) (ISO 306:2013)
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
- method A50 using a force of 10 N and a heating rate of 50 K/h;
- method B50 using a force of 50 N and a heating rate of 50 K/h; -
- method A120 using a force of 10 N and a heating rate of 120 K/h;
- method B120 using a force of 50 N and a heating rate of 120 K/h.
The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History