DSF/ISO/IEC FDIS 29167-11

Information technology -- Automatic identification and data capture techniques - Air interface for security services -- Crypto suite PRESENT-80

pending, Most Current
Organization: DS
Status: pending
Page Count: 23
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by ISO committees for air interface standards and application standards. PRESENT-80 is a symmetric block cipher that can process data blocks of 64 bits, using a key length of 80 bits. This part of ISO/IEC 29167 specifies a crypto suite for PRESENT-80 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

DSF/ISO/IEC FDIS 29167-11
Information technology -- Automatic identification and data capture techniques - Air interface for security services -- Crypto suite PRESENT-80
This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...
Advertisement