DSF/ISO/DIS 17690

Water quality - Determination of available free cyanide (pH 6) using flow injection analysis (FIA), gas-diffusion and amperometric detection

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies methods for the determination of available free cyanide at pH 6 in various types of water (such as ground, drinking, surface, leachate, waste water, and metallurgical processing waste water) with cyanide concentrations from 5 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of application may be changed by varying the operation conditions, e.g. by using a different injection volume (Figure A.1.) NOTE 1 ISO 2080:2008, 3.105, the concentration of available free cyanide as determined by a specified analytical method. NOTE 2 The detection limit for this method was determined by interlaboratory testing at the national level using ASTM International D6512 Practice for Interlaboratory Quantitation Estimate. In this method, two suitable mass concentration ranges from 5 µg/l to 50 µg/l and from 50 µg/l to 500 µg/l are described.

Document History

DSF/ISO/DIS 17690
Water quality - Determination of available free cyanide (pH 6) using flow injection analysis (FIA), gas-diffusion and amperometric detection
This International Standard specifies methods for the determination of available free cyanide at pH 6 in various types of water (such as ground, drinking, surface, leachate, waste water, and...
Advertisement