DSF/FprEN 60794-1-21

Optical fibre cables -- Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical tests methods

inactive
Organization: DS
Status: inactive
Page Count: 87
scope:

This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. The object of this standard is to define test procedures to be used in establishing uniform requirements for mechanical requirement performance. Throughout the document the wording "optical cable" may also include optical fibre units, microduct fibre units, etc. See IEC 60794-1-20 for general requirements and definitions. See IEC 60794-1-2 for a 410 complete reference guide to test methods of all types.

Document History

April 21, 2020
Optical fibre cables – Part 1-21: Generic specification – Basic optical cable test procedures – Mechanical tests methods
IEC 60794-1-21:2015(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
May 27, 2015
Optical fibre cables - Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical tests methods
IEC 60794-1-21:2015(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
Optical fibre cables – Part 1-21: Generic specification – Basic optical cable test procedures – Mechanical tests methods
IEC 60794-1-21:2015(E) applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
Optical fibre cables - Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical tests methods
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
DSF/FprEN 60794-1-21
Optical fibre cables -- Part 1-21: Generic specification - Basic optical cable test procedures - Mechanical tests methods
This part of International Standard IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of...
Advertisement