DSF/ISO/FDIS 22397
Societal security -- Guidelines for establishing partnering arrangements
| Organization: | DS |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Company organization and management in general): | 03.100.01 |
scope:
This part of ISO/IEC 29167 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred by ISO committees for air interface standards and application standards. PRESENT-80 is a symmetric block cipher that can process data blocks of 64 bits, using a key length of 80 bits. This part of ISO/IEC 29167 specifies a crypto suite for PRESENT-80 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.
Document History