DSF/ISO/IEC FDIS 29167-1
Information technology -- Automatic identification and data capture techniques - Security services for RFID air interfaces
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 29167 defines the architecture for security services for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common technical specification for optional security services for RFID devices that may be used by ISO committees developing RFID application standards. This part of ISO/IEC 29167 defines various security features called security mechanisms that can be implemented by a tag depending on the application. A tag may support one, a subset, or all of the specified security mechanisms. For an interrogator, it is possible to get information about the security mechanisms that are actually implemented and supported by a tag. Moreover, it has been considered that adding new security mechanisms remains possible. Besides signalling the presence of certain security services, further details of the mechanisms such as utilized encryption algorithm and key length also need to be specified and accessible. This part of ISO/IEC 29167 defines the requirements for crypto suites defined in further parts of this International Standard and, furthermore, defines how crypto suites identifiers are assigned to the various parts of this International Standard.
Document History