DSF/ISO/IEC DIS 19788-9

Information technology -- Learning, education and training -- Metadata for learning resources - Data elements for Persons

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 36
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Management of human resources): 03.100.30
scope:

The primary purpose of ISO/IEC 19788 multipart is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data elements and the specification of their attributes. ISO/IEC 19788 provides data elements for the description of learning resources and resources directly related to learning resources. ISO/IEC 19788 provides principles, rules and structures for the specification of the description of a learning resource; it identifies and specifies the attributes of a data element as well as the rules governing their use. The key principles stated in ISO/IEC 19788-1 are informed by a user requirements-driven context with the aim of supporting multilingual and cultural adaptability requirements from a global perspective.

Document History

DSF/ISO/IEC DIS 19788-9
Information technology -- Learning, education and training -- Metadata for learning resources - Data elements for Persons
The primary purpose of ISO/IEC 19788 multipart is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of...
Advertisement