DSF/ISO/DIS 13491-1

Banking -- Secure cryptographic devices (retail) - Concepts, requirements and evaluation methods

pending
Organization: DS
Status: pending
Page Count: 53
ICS Code (IT applications in banking): 35.240.40
scope:

This part of ISO 13491 specifies the requirements for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609 and ISO 11568. This part of ISO 13491 has two primary purposes: ? to state the requirements concerning both the operational characteristics of SCDs and the management of such devices throughout all stages of their life cycle, and ? to standardize the methodology for verifying compliance with those requirements. Appropriate device characteristics are necessary to ensure that the device has the proper operational capabilities and provides adequate protection for the data it contains. Appropriate device management is necessary to ensure that the device is legitimate, that it has not been modified in an unauthorized manner (e.g. by "bugging") and that any sensitive data placed within the device (e.g. cryptographic keys) has not been subject to disclosure or change.

Document History

Financial services - Secure cryptographic devices (retail) - Part 1: Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the security characteristics for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609, and ISO 11568. This part of...
DSF/ISO/DIS 13491-1
Banking -- Secure cryptographic devices (retail) - Concepts, requirements and evaluation methods
This part of ISO 13491 specifies the requirements for secure cryptographic devices (SCDs) based on the cryptographic processes defined in ISO 9564, ISO 16609 and ISO 11568. This part of ISO 13491 has...
Advertisement