DIN EN ISO 11960

Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2014); Englische Fassung EN ISO 11960:2014, nur auf CD-ROM

active
Organization: DIN
Publication Date: 1 May 2014
Status: active
Page Count: 282
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this International Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40, L-80 9Cr and C110, are contained in Annex H.

For pipes covered by this International Standard, the sizes, masses and wall thicknesses, as well as, grades and applicable end-finishes are listed in Tables C.1 and C.2 and Tables E.1 and E.2.

By agreement between the purchaser and manufacturer, this International Standard can also be applied to other plain-end pipe sizes and wall thicknesses.

This International Standard is applicable to the following connections in accordance with API Spec 5B:

- short round thread casing (SC);

- long round thread casing (LC);

- buttress thread casing (BC);

- non-upset tubing (NU);

- external upset tubing (EU);

- integral tubing (IJ).

For such connections, this International Standard specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that can optionally be agreed for enhanced leak resistance connections (LC) are given in A.11 SR22.

This International Standard can also be applied to tubulars with connections not covered by ISO/API standards.

The four groups of products to which this International Standard is applicable include the following grades of pipe:

- Group 1: All casing and tubing in Grades H, J, K, N and R;

- Group 2: All casing and tubing in Grades C, L, M and T;

- Group 3: All casing and tubing in Grade P;

- Group 4: All casing in Grade Q.

Casing sizes larger than Label 1: 4-1/2 but smaller than Label 1: 10-3/4 can be specified by the purchaser to be used in tubing service, see Tables C.1, C.23, C.27 and C.28 or Tables E.1, E.23, E.27 and E.28.

Supplementary requirements that can optionally be agreed between purchaser and manufacturer for non-destructive examination, fully machined coupling blanks, upset casing, electric-welded casing, tubing and pup joints, impact testing, seal ring couplings, test certificates, tensile testing and sulfide stress cracking testing are given in Annex A.

This International Standard is not applicable to threading requirements.

NOTE Dimensional requirements on threads and thread gauges, stipulations on gauging practice, gauge specifications, as well as, instruments and methods for inspection of threads are given in API Spec 5B.

Document History

August 1, 2021
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2020); Englische Fassung EN ISO 11960:2021, nur auf CD-ROM
A description is not available for this item.
August 1, 2018
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO/DIS 11960:2018); Englische Fassung prEN ISO 11960:2018, nur auf CD-ROM
A description is not available for this item.
DIN EN ISO 11960
May 1, 2014
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2014); Englische Fassung EN ISO 11960:2014, nur auf CD-ROM
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
September 1, 2013
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO/DIS 11960:2013); Englische Fassung prEN ISO 11960:2013, nur auf CD-ROM
A description is not available for this item.
September 1, 2011
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2011); Englische Fassung EN ISO 11960:2011, nur auf CD-ROM
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
February 1, 2010
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO/DIS 11960:2009); Englische Fassung prEN ISO 11960:2009; nur auf CD-ROM
A description is not available for this item.
November 1, 2008
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO/DIS 11960:2008); Englische Fassung prEN ISO 11960:2008
A description is not available for this item.
July 1, 2005
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2004); Englische Fassung EN ISO 11960:2004
A description is not available for this item.
July 1, 2004
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO/DIS 11960:2003); Englische Fassung prEN ISO 11960:2003
A description is not available for this item.
June 1, 2003
Erdoel- und Erdgasindustrie - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:2001 + Cor. 1:2002); Deutsche und Englische Fassung EN ISO 11960:2001 + AC:2002
A description is not available for this item.
April 1, 1998
Erdoel- und Erdgasindustrien - Stahlrohre zur Verwendung als Futter- oder Steigrohre fuer Bohrungen (ISO 11960:1996); Deutsche Fassung EN ISO 11960:1998
A description is not available for this item.

References

Advertisement