DIN - AD 2000-MERKBLATT W 1

Flat products of unalloyed and alloy steels

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2006
Status: inactive
Page Count: 8
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt covers flat products (plate, sheet, strip and wide flats; see DIN EN 10079) of unalloyed and alloyed ferritic steels for the fabrication of pressure vessels, which are operated at working temperatures and at ambient temperatures down to -10 °C and up to the upper temperature limits specified in Clause 2.

For working temperatures less than -10 °C, AD 2000- Merkblatt W 10 shall also apply.

Flat products of austenitic steels are covered by AD 2000-Merkblatt W 2. Clad plate and sheet are covered by AD 2000-Merkblatt W 8.

The basic requirements regarding materials and material manufacturers are specified in AD 2000-Merkblatt W 0.

Document History

April 1, 2020
Flat products of unalloyed and alloy steels
A description is not available for this item.
May 1, 2018
Flat products of unalloyed and alloy steels
A description is not available for this item.
AD 2000-MERKBLATT W 1
July 1, 2006
Flat products of unalloyed and alloy steels
This AD 2000-Merkblatt covers flat products (plate, sheet, strip and wide flats; see DIN EN 10079) of unalloyed and alloyed ferritic steels for the fabrication of pressure vessels, which are operated...

References

Advertisement