DIN - AD 2000-Merkblatt W 7

Bolts and nuts made from ferritic steels

inactive
Organization: DIN
Publication Date: 1 May 2008
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Nuts): 21.060.20
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt is applicable to bolts and nuts and to long products used to make them of unalloyed and alloyed steels used for the construction of pressure vessels, which are operated at working temperatures and ambient temperatures down to -10 °C and up to the upper temperature limits specified in clause 2.

For working temperatures below -10 °C, AD 2000-Merkblatt W 10 also applies.

For bolts and nuts made of austenitic and austenitic-ferritic steels, AD 2000-Merkblatt W 2 applies. See also 2.2 of AD 2000-Merkblatt W 0.

Document History

January 1, 2020
Bolts and nuts made from ferritic steels
A description is not available for this item.
November 1, 2014
Bolts and nuts made from ferritic steels
A description is not available for this item.
AD 2000-Merkblatt W 7
May 1, 2008
Bolts and nuts made from ferritic steels
This AD 2000-Merkblatt is applicable to bolts and nuts and to long products used to make them of unalloyed and alloyed steels used for the construction of pressure vessels, which are operated at...
Advertisement