DIN EN 16407-2
Non-destructive testing - Radiographic inspection of corrosion and deposits in pipes by X- and gamma rays - Part 2 : Double Wall radiographic inspection
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This European Standard specifies fundamental techniques of film and digital radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on generally recognized practice and fundamental theory of the subject.
This European Standard applies to the radiographic examination of pipes in metallic materials for service induced flaws such as corrosion pitting, generalized corrosion and erosion. Besides its conventional meaning, "pipe" as used in this standard should be understood to cover other cylindrical bodies such as tubes, penstocks, boiler drums and pressure vessels.
Weld inspection for typical welding process induced flaws is not covered, but weld inspection is included for corrosion/erosion type flaws.
The pipes may be insulated or not, and can be assessed where loss of material due, for example, to corrosion or erosion is suspected either internally or externally.
This part of EN 16407 covers double wall inspection techniques for detection of wall loss, including double wall single image (DWSI) and double wall double image (DWDI).
Note that the DWDI technique described in this part of EN 16407 is often combined with the tangential technique covered in EN 16407-1.
This European Standard applies to in-service double wall radiographic inspection using industrial radiographic film techniques, computed digital radiography (CR) and digital detector arrays (DDA).
Document History