DIN - AD 2000-Merkblatt B 7

Boltings

inactive
Organization: DIN
Publication Date: 1 September 2010
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to the design of bolting which as a non-positive connecting element is predominantly subjected to static tension. Additional loads due to thermal influences e.g. local or temporary thermal gradients, different thermal expansion coefficients and the like or external forces (e.g. from connecting pipe work) are not covered by this AD 2000-Merkblatt and should be considered separately1) if required.

1) E.g. on the lines of prestandard DIN 2505 (01.1986).

Document History

March 1, 2022
Design of pressure vessels - Boltings
A description is not available for this item.
September 1, 2016
Boltings
A description is not available for this item.
April 1, 2015
Boltings
A description is not available for this item.
AD 2000-Merkblatt B 7
September 1, 2010
Boltings
This AD 2000-Merkblatt applies to the design of bolting which as a non-positive connecting element is predominantly subjected to static tension. Additional loads due to thermal influences e.g. local...

References

Advertisement