DIN EN ISO 10360-9
Geometrical product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring systems (CMS) - Part 9: CMMs with multiple probing systems (ISO 10360-9:2013)
| Organization: | DIN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 10360 specifies procedures for testing the performance of coordinate measuring machines of various designs that use multiple probing systems in contacting and non-contacting mode. It applies to
- acceptance tests for verifying the performance of a CMM and its probes as stated by the manufacturer,
- reverification tests performed by the user for periodical checking of the CMM and its probes,
-interim checks performed by the user for monitoring the CMM and its probes in between reverification tests.
It considers CMMs of single ram designs as well as multiple rain designs with small or with large overlapping measuring volume. It applies to multiple probing systems consisting of different types of probes (such as an imaging probe combined with a contacting probe, or two contacting probes of different individual performancej.
The tests described are sensitive to many errors attributable to both the CMM and the probing systems; they supplement the length measurement tests and the individual probing error tests of each probing system. The length measurement tests, as well as the individual probing error tests (for example, ISO 10360-5, ISO 10360-7, or ISO 10360-8), should be performed before executing the procedures in this part of ISO 10360.
Document History