DIN - AD 2000-Merkblatt W 6/1

Aluminium and aluminium alloys - Wrought materials

inactive
Organization: DIN
Publication Date: 1 January 2003
Status: inactive
Page Count: 12
ICS Code (Aluminium and aluminium alloys): 77.120.10
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to sheet, plate and strip (including circles), extruded rods/bars, tubes1) and profiles1) ) and forgings made of aluminium and aluminium alloys for the construction of pressure vessels operated at working temperatures within the limits given in clause 2.

The materials shall be selected in accordance with the purpose for which they are intended, the mechanical, thermal and chemical stresses being taken into account.

1) In the case of tubes and profiles pressed using the bridge or porthole method, a one-off suitability check of the manufacturing method of each supp'ier's works Is requirod.

Document History

Aluminium and aluminium alloys - Wrought materials
A description is not available for this item.
AD 2000-Merkblatt W 6/1
January 1, 2003
Aluminium and aluminium alloys - Wrought materials
This AD 2000-Merkblatt applies to sheet, plate and strip (including circles), extruded rods/bars, tubes1) and profiles1) ) and forgings made of aluminium and aluminium alloys for the construction of...

References

Advertisement