DIN - AD 2000-Merkblatt S 3/6
General verification of stability for pressure vessels - Vessels with nozzles subject to additional loadings
| Organization: | DIN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This AD 2000-Merkblatt applies to the calculation of local
static or quasi-static stresses in pressure vessel walls in the
vicinity of nozzle-to-shell-junc
A verification is not required if each of the following conditions is complied with:
- The nozzle is a attached to the basic shell by a through-penetration weld.
- The minimum nozzle wall thickness complies with DIN 28115 for ferrous materials and with DIN 28025 Part 1 or 2 for austentic materials.
- The support intervals and flexural behavior of the connected piping shall comply with the support interval table or the flexibility nomogram of series HP 100 R of AD 2000-Merkblatter.
- The diameter di of the support shall not exceed 0,3 times Di.
- The design to withstand internal pressure in accordance with AD 2000-Merkblatter B 3, D 9 and B 1 shall be based on a 10% increase in internal pressure in which case the basic shell and/or nozzle is to be reinforced, if required.
- The design does not include a verification against failure due to excess of creep rupture strength
Document History