DIN EN 61935-2-25

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area with M12 4 poles connectors Blank detail specification (IEC 46/498/CD:2013)

inactive, Most Current
Organization: DIN
Publication Date: 1 May 2014
Status: inactive
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This blank detail specification describes Work area cord with M12 4 poles connectors, as used in the ISO/IEC 24702 and IEC 61918.

According to the above cabling specifications, albeit these cords have only two pairs, their transmission performances, when applicable, are at least Category 6A compliant for which the requirements are given in ISO /IEC 11801 clause 13.

This specification should be used in conjunction with IEC 61156-1 and IEC XXXXX and IEC 61076-2-101 type D. The blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 500 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.

Test configuration applicable to cords is detailed in the IEC 61935-2.

Document History

DIN EN 61935-2-25
May 1, 2014
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area with M12 4 poles connectors Blank detail specification (IEC 46/498/CD:2013)
This blank detail specification describes Work area cord with M12 4 poles connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above cabling specifications, albeit these cords...

References

Advertisement