DIN EN 61755-3-8

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, connectors with 2,5 mm and 1,25 mm diameter cylindrical for 8 degrees angled polished composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre (IEC 86B/3741/CD:2014)

pending, Most Current
Organization: DIN
Publication Date: 1 June 2014
Status: pending
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN 61755-3-8
June 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, connectors with 2,5 mm and 1,25 mm diameter cylindrical for 8 degrees angled polished composite ferrule using titanium as fibre surrounding material, non-angled polished single mode fibre (IEC 86B/3741/CD:2014)
A description is not available for this item.

References

Advertisement