DIN - AD 2000-MERKBLATT W 5

Cast steel

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2009
Status: inactive
Page Count: 8
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt is applicable to cast steel used for the construction of pressure vessels and pressure vessel components which are operated at working temperatures and ambient temperatures down to -10 °C and up to the upper temperature limits specified in clauses 2 and 3. For working temperatures below -10 °C, AD 2000-Merkblatt W 10 also applies.

AD 2000-Merkblatt A 4 applies to accessory housings.

Basic requirements for materials and material manufacturer are regulated in AD 2000-Merkblatt W 0.

Document History

April 1, 2020
Cast steel
A description is not available for this item.
AD 2000-MERKBLATT W 5
March 1, 2009
Cast steel
This AD 2000-Merkblatt is applicable to cast steel used for the construction of pressure vessels and pressure vessel components which are operated at working temperatures and ambient temperatures...
Advertisement