DIN - AD 2000-Merkblatt HP 801 Nr. 29

Special pressure vessels - Rotating steam-heated cylinders

inactive
Organization: DIN
Publication Date: 1 May 2002
Status: inactive
Page Count: 2
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt HP 801 No. 29 contains additional requirements for rotating, steam-heated cylinders and as such has priority over other AD 2000- Merkblätter.

This AD 2000-Merkblatt is only applicable if these cylinders are not excluded from the scope of the PED as specified in Article 1 (3) No.3.10.

Document History

October 1, 2017
Special pressure vessels - Rotating steam-heated cylinders
This AD 2000-Merkblatt HP 801 No. 29 contains additional requirements for rotating, steam-heated cylinders and as such has priority over other AD 2000-Merkblätter. This AD 2000-Merkblatt is only...
AD 2000-Merkblatt HP 801 Nr. 29
May 1, 2002
Special pressure vessels - Rotating steam-heated cylinders
This AD 2000-Merkblatt HP 801 No. 29 contains additional requirements for rotating, steam-heated cylinders and as such has priority over other AD 2000- Merkblätter. This AD 2000-Merkblatt is only...
Advertisement