DIN - AD 2000-Merkblatt S 6

Creep stress for steels

inactive
Organization: DIN
Publication Date: 1 February 2013
Status: inactive
Page Count: 8
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt contains criteria for handling creep-stressed steels. It shall be used when a creep-induced change in the material characteristics is to be expected as a result of the effect of temperature. The following lower limit temperatures apply here:

- approximately 380 °C for alloyed steels, 

- approximately 440 °C for low-alloy steels, 

- approximately 525 °C for high-alloy steels (austenitic, ferritic, martensitic steels). 

The exact limit temperatures shall be determined on the basis of the relevant harmonized material standard. The use of other materials is possible but the suitability has to be established in the form of an appraisal according to 4.2 of Annex I of Directive 97/23/EC from a notified body for each case. 

This AD 2000-Merkblatt applies only in conjunction with the AD 2000-Merkblätter of the B Series. For the AD 2000- Merkblätter S 3 and S 4, a special stress assessment concept is required.

Document History

May 1, 2018
Creep stress for steels
A description is not available for this item.
September 1, 2016
Creep stress for steels
A description is not available for this item.
June 1, 2014
Creep stress for steels
A description is not available for this item.
AD 2000-Merkblatt S 6
February 1, 2013
Creep stress for steels
This AD 2000-Merkblatt contains criteria for handling creep-stressed steels. It shall be used when a creep-induced change in the material characteristics is to be expected as a result of the effect...

References

Advertisement