DIN EN 15534-4

Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 4: Specifications for decking profiles and tiles

active, Most Current
Organization: DIN
Publication Date: 1 April 2014
Status: active
Page Count: 16
ICS Code (Semi-manufactures of timber): 79.080
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies the characteristics of decking profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC), for external use.

This part of EN 15534 is applicable to extruded profiles but also to tiles manufactured by other plastics processing techniques, e.g. injection moulding.

It is not applicable to kits (i.e. support rail profiles, cover strip profiles and hardware) which are out of the scope of this part of EN 15534.

EN 15534-1 specifies the test methods relevant to this part of EN 15534.

NOTE For editorial reasons, in EN 15534 the abbreviation "WPC" is used for "composites made from cellulose-based materials and thermoplastics".

Document History

DIN EN 15534-4
April 1, 2014
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 4: Specifications for decking profiles and tiles
This European Standard specifies the characteristics of decking profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...

References

Advertisement