DIN - AD 2000-Merkblatt W 3/2

Cast iron materials - Spheroidal-graphite cast iron non-alloy and low alloy

inactive
Organization: DIN
Publication Date: 1 October 2000
Status: inactive
Page Count: 4
ICS Code (Irons): 77.080.10
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to non-alloy and low-alloy spheroidal-graphite cast iron for the construction of pressure vessels and parts operating at working temperatures and at ambient temperatures within the limits given in tables 1 and 2. For temperatures below -10 oC, AD 2000-Merkblatt W 10 shall also be taken into consideration, See also of AD 2000-Merkblatt W 0.

The production of spheroidal-graphite cast iron for the construction of pressure vessels presupposes an adequate level of experience on the part of the suppliers. The relevant third party shall be provided with initial proof of this.

Due account shall be taken of casting practice when designing pressure vessels made of spheroidal-graphite cast iron if blowholes, cracks and peak stresses are to be avoided.

For value housings, AD 2000-Merkblatt A 4 applies.

Document History

November 1, 2015
Cast iron materials - Spheroidal-graphite cast iron non-alloy and low alloy
A description is not available for this item.
AD 2000-Merkblatt W 3/2
October 1, 2000
Cast iron materials - Spheroidal-graphite cast iron non-alloy and low alloy
This AD 2000-Merkblatt applies to non-alloy and low-alloy spheroidal-graphite cast iron for the construction of pressure vessels and parts operating at working temperatures and at ambient...
Advertisement