DIN EN 2665-001

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification; German and English version EN 2665-001:2013

active, Most Current
Organization: DIN
Publication Date: 1 May 2014
Status: active
Page Count: 41
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.

These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

October 1, 2020
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification; English version prEN 2665-001:2020
A description is not available for this item.
DIN EN 2665-001
May 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification; German and English version EN 2665-001:2013
This European Standard specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific...
November 1, 2013
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification; German and English version FprEN 2665-001:2013
A description is not available for this item.
August 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification; German version EN 2665-001:1999
This standard specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, for use in aircraft electrical systems, at...

References

Advertisement