DIN - AD 2000-Merkblatt HP 8/2

Testing of steel sections

inactive
Organization: DIN
Publication Date: 1 October 2000
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt deals with the testing of the strength and toughness properties of the basic material used for section where, after the forming of the plates, heat treatment, excluding stress relieving, is carried out. Testing is also required if the heat treatment is performed as part of a hot-forming process. It also deals with the visual examination and dimensional checking of sections.

The testing of welded joints is dealt with in the AD 2000-Merkblatter HP 2/1, HP 5/2, and HP 5/3.

Document History

December 1, 2021
Manufacture and testing of pressure vessels - Testing of steel sections
A description is not available for this item.
November 1, 2014
Testing of steel sections
A description is not available for this item.
AD 2000-Merkblatt HP 8/2
October 1, 2000
Testing of steel sections
This AD 2000-Merkblatt deals with the testing of the strength and toughness properties of the basic material used for section where, after the forming of the plates, heat treatment, excluding stress...
Advertisement