ETSI - TS 101 852-2-2
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Cell Based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-Part 2: Test Suite Structure and Test Purposes (TSS&TP) Specification
| Organization: | ETSI |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS).
The objective of the present document is to provide a basis for conformance tests for BRAN HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERLAN Type 2 equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.
Document History