DSF/ISO/IEC DIS 30122-1

Information technology -- User interfaces -- Voice commands - Framework and general guidance

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 30122 defines a framework and general guidance for essential voice commands. This International Standard provides a limited number of commands which could be memorized to facilitate the use of the information/communication technology (ICT) devices including computers, PDA's, tablets, mobile devices, car navigation systems, and business machines. This International Standard does not include the natural sentence recognition by using natural language processing technology.

Document History

DSF/ISO/IEC DIS 30122-1
Information technology -- User interfaces -- Voice commands - Framework and general guidance
This part of ISO/IEC 30122 defines a framework and general guidance for essential voice commands. This International Standard provides a limited number of commands which could be memorized to...
Advertisement