DSF/ISO/IEC DIS 30122-4
Information technology -- User interfaces -- Voice commands - Management of voice command registration
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of the ISO/IEC 30122 International Standard defines supplementary procedural information, requirements and criteria that apply to a collection of voice commands published as a web-accessible voice command database. They are based on the Annex SK of the ISO Supplement to ISO/IEC Directives. This part of the ISO/IEC 30122 also defines the method for adding, changing or withdrawing voice commands in an electronic database of standard voice commands. Annex SK ISO/IEC Directives - Supplement - Procedures Specific to ISO is followed otherwise specified in this standard for management of voice command registration.
Document History