DSF/ISO/DIS 17842-1

Safety of amusement rides and amusement devices - Design and manufacture

inactive
Organization: DS
Status: inactive
Page Count: 182
ICS Code (Playgrounds): 97.200.40
scope:

This part of ISO 17824 specifies the minimum requirements necessary to ensure the safe design, calculation, manufacture, and installation of the following: mobile, temporary or permanently installed machinery and structures e. g. roundabouts, swings, boats, Ferris wheels, roller coasters, chutes, grandstands, membrane or textile structures, booths, stages, side shows, and structures for artistic aerial displays. The above items, hereafter called amusement devices, are intended to be installed both repeatedly without degradation or loss of integrity, and temporarily or permanently in fairgrounds and amusement parks or any other locations. Fixed grandstands, construction site installations, scaffolding, removable agricultural structures and simple coin operated children's amusement devices intended for up to 3 children are not covered by this document. Nevertheless this document may be used in the design of any similar structural or passenger carrying device not explicitly mentioned herein. National rules on workers' safety first apply and they can be completed by this document. This document is applicable to amusement devices and major modification to amusement devices and rides manufactured after the effective date of publication. ISO 17842-3 contains requirements for inspection during design, manufacture, operation and use.

Document History

Safety of amusement rides and amusement devices – Part 1: Design and manufacture
This document specifies the minimum requirements necessary to ensure the safe design, calculation, manufacture, and installation of mobile, temporary or permanently installed amusement rides...
DSF/ISO/DIS 17842-1
Safety of amusement rides and amusement devices - Design and manufacture
This part of ISO 17824 specifies the minimum requirements necessary to ensure the safe design, calculation, manufacture, and installation of the following: mobile, temporary or permanently installed...
Advertisement